Amphenol Industrial Circular Conn, Rcpt, Size 16, 8Pos, Wall; Connector Type Amphenol Industrial PT00SP-16-8S

Description
CIRCULAR CONN, RCPT, SIZE 16, 8POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:16
Description
CIRCULAR CONN, RCPT, SIZE 16, 8POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:16

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 16, 8Pos, Wall; Connector Type Amphenol Industrial - 05K3610 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 16, 8Pos, Wall; Connector Type Amphenol Industrial
05K3610
Circular Conn, Rcpt, Size 16, 8Pos, Wall; Connector Type Amphenol Industrial 05K3610
CIRCULAR CONN, RCPT, SIZE 16, 8POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:16

CIRCULAR CONN, RCPT, SIZE 16, 8POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:16

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K3610
Product Name Circular Conn, Rcpt, Size 16, 8Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
50 Ohm SMB Straight Plug - 111148 - PIC Wire & Cable
Specs
Geometry Straight
View Details