Amphenol Industrial Circular Conn, Rcpt, Size 16, 8Pos, Wall; Connector Type Amphenol Industrial PT00SP-16-8P

Description
CIRCULAR CONN, RCPT, SIZE 16, 8POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:16
Description
CIRCULAR CONN, RCPT, SIZE 16, 8POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:16

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 16, 8Pos, Wall; Connector Type Amphenol Industrial - 05K3603 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 16, 8Pos, Wall; Connector Type Amphenol Industrial
05K3603
Circular Conn, Rcpt, Size 16, 8Pos, Wall; Connector Type Amphenol Industrial 05K3603
CIRCULAR CONN, RCPT, SIZE 16, 8POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:16

CIRCULAR CONN, RCPT, SIZE 16, 8POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:16

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K3603
Product Name Circular Conn, Rcpt, Size 16, 8Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Turret Connectors - 36-1519-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers