Amphenol Industrial Circular Conn, Rcpt, Size 14, 5Pos, Wall; Connector Type Amphenol Industrial PT00SP-14-5S

Description
CIRCULAR CONN, RCPT, SIZE 14, 5POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:14
Description
CIRCULAR CONN, RCPT, SIZE 14, 5POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:14

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 14, 5Pos, Wall; Connector Type Amphenol Industrial - 05K3571 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 14, 5Pos, Wall; Connector Type Amphenol Industrial
05K3571
Circular Conn, Rcpt, Size 14, 5Pos, Wall; Connector Type Amphenol Industrial 05K3571
CIRCULAR CONN, RCPT, SIZE 14, 5POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:14

CIRCULAR CONN, RCPT, SIZE 14, 5POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K3571
Product Name Circular Conn, Rcpt, Size 14, 5Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC Size 5 Pin - 110786 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
Circular Connector Assemblies - EEG.2B.314.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 6.5 amps
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers