Amphenol Industrial Circular Connector Rcpt, Size 14, 19Pos, Wall; Connector Type Amphenol Industrial PT00SP-14-19P

Description
CIRCULAR CONNECTOR RCPT, SIZE 14, 19POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:14
Description
CIRCULAR CONNECTOR RCPT, SIZE 14, 19POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:14

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 14, 19Pos, Wall; Connector Type Amphenol Industrial - 05K3550 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 14, 19Pos, Wall; Connector Type Amphenol Industrial
05K3550
Circular Connector Rcpt, Size 14, 19Pos, Wall; Connector Type Amphenol Industrial 05K3550
CIRCULAR CONNECTOR RCPT, SIZE 14, 19POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:14

CIRCULAR CONNECTOR RCPT, SIZE 14, 19POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K3550
Product Name Circular Connector Rcpt, Size 14, 19Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.2115 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1302-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers