Amphenol Industrial Circular Connector Rcpt, Size 14, 15Pos, Wall; Connector Type Amphenol Industrial PT00SP-14-15S

Description
CIRCULAR CONNECTOR RCPT, SIZE 14, 15POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:14
Description
CIRCULAR CONNECTOR RCPT, SIZE 14, 15POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:14

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 14, 15Pos, Wall; Connector Type Amphenol Industrial - 05K3530 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 14, 15Pos, Wall; Connector Type Amphenol Industrial
05K3530
Circular Connector Rcpt, Size 14, 15Pos, Wall; Connector Type Amphenol Industrial 05K3530
CIRCULAR CONNECTOR RCPT, SIZE 14, 15POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:14

CIRCULAR CONNECTOR RCPT, SIZE 14, 15POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K3530
Product Name Circular Connector Rcpt, Size 14, 15Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HARSH MRD - MRDAP03M15000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1701-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers