Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT00SE22-55P-SR

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT00SE22-55P-SR
MIL Spec Connector - MIL-DTL 5015, I PT00SE22-55P-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Amphenol Industrial - 97J1071 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Amphenol Industrial
97J1071
Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Amphenol Industrial 97J1071
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00SE22-55P-SR 97J1071
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANF - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers