Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT00SE22-41P-SR

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT00SE22-41P-SR
MIL Spec Connector - MIL-DTL 5015, I PT00SE22-41P-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 22, 41 Position, Wall; Product Range Amphenol Industrial - 97J1070 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 41 Position, Wall; Product Range Amphenol Industrial
97J1070
Circular Connector Receptacle, Size 22, 41 Position, Wall; Product Range Amphenol Industrial 97J1070
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00SE22-41P-SR 97J1070
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 22, 41 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details