Amphenol Industrial Circular Connector Rcpt, Size 22, 25Pos, Wall; Body Material Amphenol Industrial PT00SE22-25P-SR

Description
CIRCULAR CONNECTOR RCPT, SIZE 22, 25POS, WALL; Body Material:Aluminum; Circular Contact Gender:Pin; Circular Shell Style:Wall Mount Receptacle; Connecting Termination:Crimp; Connector Mounting:Wall; Connector Shell Size:22 RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT, SIZE 22, 25POS, WALL; Body Material:Aluminum; Circular Contact Gender:Pin; Circular Shell Style:Wall Mount Receptacle; Connecting Termination:Crimp; Connector Mounting:Wall; Connector Shell Size:22 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 22, 25Pos, Wall; Body Material Amphenol Industrial - 71K9501 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 22, 25Pos, Wall; Body Material Amphenol Industrial
71K9501
Circular Connector Rcpt, Size 22, 25Pos, Wall; Body Material Amphenol Industrial 71K9501
CIRCULAR CONNECTOR RCPT, SIZE 22, 25POS, WALL; Body Material:Aluminum; Circular Contact Gender:Pin; Circular Shell Style:Wall Mount Receptacle; Connecting Termination:Crimp; Connector Mounting:Wall; Connector Shell Size:22 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 22, 25POS, WALL; Body Material:Aluminum; Circular Contact Gender:Pin; Circular Shell Style:Wall Mount Receptacle; Connecting Termination:Crimp; Connector Mounting:Wall; Connector Shell Size:22 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K9501
Product Name Circular Connector Rcpt, Size 22, 25Pos, Wall; Body Material Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Contacts - 113358P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers