Amphenol Industrial Circular Connector Receptacle, Size 20, 41 Position, Wall; Product Range Amphenol Industrial PT00SE20-41S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 41 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 41 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 20, 41 Position, Wall; Product Range Amphenol Industrial - 91C5551 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 41 Position, Wall; Product Range Amphenol Industrial
91C5551
Circular Connector Receptacle, Size 20, 41 Position, Wall; Product Range Amphenol Industrial 91C5551
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 41 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 41 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91C5551
Product Name Circular Connector Receptacle, Size 20, 41 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

FME (M) St. Connector for RG58 Cable - ET-FMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
DIN 41612 - 39-XC5A-6482-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers