Amphenol Industrial Circular Connector, Receptacle, Size 18, 5 Position, Wall; Product Range Amphenol Industrial PT00SE18-5S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 5 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 5 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 18, 5 Position, Wall; Product Range Amphenol Industrial - 85K1416 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 5 Position, Wall; Product Range Amphenol Industrial
85K1416
Circular Connector, Receptacle, Size 18, 5 Position, Wall; Product Range Amphenol Industrial 85K1416
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 5 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 5 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85K1416
Product Name Circular Connector, Receptacle, Size 18, 5 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22033-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Plug/Receptacle - 45102089 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 60 volts
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details