Amphenol Industrial Circular Connector Receptacle, Size 18, 30 Position, Wall; Product Range Amphenol Industrial PT00SE18-30SW

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 30 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 30 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 18, 30 Position, Wall; Product Range Amphenol Industrial - 97J1058 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 30 Position, Wall; Product Range Amphenol Industrial
97J1058
Circular Connector Receptacle, Size 18, 30 Position, Wall; Product Range Amphenol Industrial 97J1058
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 30 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 30 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J1058
Product Name Circular Connector Receptacle, Size 18, 30 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data