Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00SE18-11S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00SE18-11S
MIL Spec Connector - MIL-DTL-26482 I PT00SE18-11S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 18, 11 Position, Wall; Product Range Amphenol Industrial - 97J1049 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 11 Position, Wall; Product Range Amphenol Industrial
97J1049
Circular Connector Receptacle, Size 18, 11 Position, Wall; Product Range Amphenol Industrial 97J1049
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00SE18-11S 97J1049
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 18, 11 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T06LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
TNC (F) 4 Hole Panel Mount Connector for RG178 Cable - ET-TFS-4H-3 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
Arrays, Edge Type, Mezzanine (Board to Board) - OR791TR-ND - DigiKey
Specs
Connector Type Board Mount Connector; Board to Board Connector
Mounting Surface Mount
View Details
2 suppliers