Amphenol Industrial Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Amphenol Industrial PT00SE14-5P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Amphenol Industrial - 25K9444 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Amphenol Industrial
25K9444
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Amphenol Industrial 25K9444
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K9444
Product Name Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products