Amphenol Corporation Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Amphenol Industrial PT00SE14-18S

Description
PTSE 18C 18#20 SKT RECP
Request a Quote
Description
PTSE 18C 18#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT00SE14-18S - PEI-Genesis
Philadelphia, PA, United States
PTSE 18C 18#20 SKT RECP

PTSE 18C 18#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Amphenol Industrial - 82H1312 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Amphenol Industrial
82H1312
Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Amphenol Industrial 82H1312
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PT00SE14-18S 82H1312
Product Name Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products