Amphenol Industrial Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial PT00SE12-10PW-SR

Description
PTSE 10C 10#20 PIN RECP
Request a Quote Datasheet
Description
PTSE 10C 10#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTSE 10C 10#20 PIN RECP

PTSE 10C 10#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial - 97J1033 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial
97J1033
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial 97J1033
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00SE12-10PW-SR 97J1033
Product Name Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data