Amphenol Industrial Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial PT00SE10-6P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial - 97J1027 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial
97J1027
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial 97J1027
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J1027
Product Name Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2M3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers