Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00SE-22-96S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00SE-22-96S
MIL Spec Connector - MIL-DTL-26482 I PT00SE-22-96S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00SE-22-96S
MIL Spec Connector - MIL-DTL-26482 I PT00SE-22-96S
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, Size 22, 7Pos, Wall; Product Range Amphenol Industrial - 81J0842 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 22, 7Pos, Wall; Product Range Amphenol Industrial
81J0842
Circular Conn, Rcpt, Size 22, 7Pos, Wall; Product Range Amphenol Industrial 81J0842
CIRCULAR CONN, RCPT, SIZE 22, 7POS, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 22, 7POS, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00SE-22-96S 81J0842
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, Size 22, 7Pos, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Specs
Connector Type Military Connector
View Details