Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00SE-16-76P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT00SE-16-76P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00SE-16-76P
MIL Spec Connector - MIL-DTL-26482 I PT00SE-16-76P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00SE-16-76P
MIL Spec Connector - MIL-DTL-26482 I PT00SE-16-76P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 16, 14Pos, Wall; Product Range Amphenol Industrial - 05K2913 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 16, 14Pos, Wall; Product Range Amphenol Industrial
05K2913
Circular Connector Rcpt, Size 16, 14Pos, Wall; Product Range Amphenol Industrial 05K2913
CIRCULAR CONNECTOR RCPT, SIZE 16, 14POS, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 16, 14POS, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00SE-16-76P 05K2913
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 16, 14Pos, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1355-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details