Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00SE-12-8P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00SE-12-8P
MIL Spec Connector - MIL-DTL-26482 I PT00SE-12-8P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00SE-12-8P
MIL Spec Connector - MIL-DTL-26482 I PT00SE-12-8P
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT00SE-12-8P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT00SE-12-8P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT00SE-12-8P
AI-CRIMP WALL-MT RECEPTACLE 26482-1

AI-CRIMP WALL-MT RECEPTACLE 26482-1

Buy Now
Circular Conn, Rcpt, Size 12, 8Pos, Wall; Product Range Amphenol Industrial - 05K2630 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 12, 8Pos, Wall; Product Range Amphenol Industrial
05K2630
Circular Conn, Rcpt, Size 12, 8Pos, Wall; Product Range Amphenol Industrial 05K2630
CIRCULAR CONN, RCPT, SIZE 12, 8POS, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 12, 8POS, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT00SE-12-8P PT00SE-12-8P 05K2630
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Conn, Rcpt, Size 12, 8Pos, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details