CONNECTOR
CONNECTOR
CIRCULAR CONN, RCPT, SIZE 12, 3POS, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT00SE-12-3P | 05K2602 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Conn, Rcpt, Size 12, 3Pos, Wall; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |