10 Pos Circular Connector, Crimp, Straight, Panel Mount, 7.5A, 125°C Product overview: PT00SE-12-10P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT00SE-12-10P can be used for catalog matching and distributor lookup.
Win Source Part Number: 1086220-PT00SE-12-10
Category: Connectors, Interconnects>Circul
Series: MIL-DTL-26482 Series I, PT
Number of Positions: 10
Color: Olive Drab
Features: Backshell
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Sealed
Shielding: Unshielded
Applications: Aerospace, Industrial, Instrumentation, Mass Transit, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 12-10
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): C48-10R16-10P8-102; PT02SE-12-10P; MS3122E12-10P; MS3122E12-10S; MS27497T12A98S; KPSE00E12-10P; KPSE07E12-10PPT00SE 12-10P; PT00SE12-10P; PT00SE1210P;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum, Olive Drab Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: 71-331012-10P,PT00SE
Base Product Number: PT00SE
RoHS Status: RoHS non-compliant
Primary Material: Metal
CONNECTOR
CONNECTOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-PT00SE-12-10P | 1086220-PT00SE-12-10P | PT00SE-12-10P |
| Product Name | 7.5A Electronic Connector | Connectors, Interconnects - Circular Connectors | MIL Spec Connector - MIL-DTL-26482 I |
| Termination | Crimp | Crimp |