AMPHENOL INDUSTRIAL
PT00P8-3PW-072 -- PT 3C 3#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 3C 3#20 Pin Recp Amphenol Industrial
PT00P8-3PW-072
Description
PT 3C 3#20 PIN RECP
Description
PT 3C 3#20 PIN RECP
Suppliers
Pt 3C 3#20 Pin Recp Amphenol Industrial
03AJ3881
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ3881 |
|
Product Name
|
Pt 3C 3#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details