Amphenol Corporation Circular Connector, Receptacle, Size 16, 8 Position, Wall; Product Range Amphenol PT00P16-8P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 16, 8 Position, Wall; Product Range Amphenol - 30M5189 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 8 Position, Wall; Product Range Amphenol
30M5189
Circular Connector, Receptacle, Size 16, 8 Position, Wall; Product Range Amphenol 30M5189
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30M5189
Product Name Circular Connector, Receptacle, Size 16, 8 Position, Wall; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.3118 - Powell Electronics, Inc.
Specs
Termination PCB
View Details