Amphenol Industrial Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial PT00P14-15P

Description
PT 15C 14#20, 1#16 PIN RECP
Request a Quote Datasheet
Description
PT 15C 14#20, 1#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT00P14-15P - PEI-Genesis
Philadelphia, PA, United States
PT 15C 14#20, 1#16 PIN RECP

PT 15C 14#20, 1#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
PT 15C 1#16,14#20 PIN RECP

PT 15C 1#16,14#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial - 97J1010 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial
97J1010
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial 97J1010
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT00P14-15P PT00P14-15P 97J1010
Product Name Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Terminal Blocks - 2400.0/100 - 1036067-2400.0/100 - Win Source Electronics
Specs
Termination Crimp
View Details
3 suppliers
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details