CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97J1005 |
| Product Name | Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |