Amphenol Industrial Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial PT00P12-10P

Description
PT 10C 10#20 PIN RECP
Request a Quote Datasheet
Description
PT 10C 10#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 10C 10#20 PIN RECP

PT 10C 10#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial - 97J0998 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial
97J0998
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial 97J0998
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00P12-10P 97J0998
Product Name Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details