Amphenol Industrial Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial PT00P10-98P

Description
PT 6C 6#20 PIN RECP
Request a Quote Datasheet
Description
PT 6C 6#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 6C 6#20 PIN RECP

PT 6C 6#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial - 97J0996 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial
97J0996
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial 97J0996
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00P10-98P 97J0996
Product Name Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Accessories - 1124-1308-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details