AI-Solder Wall-Mt Rec P-Class 26482-1
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR RCPT, SIZE 22, 36POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:22 RoHS Compliant: No
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT00P-22-36P | PT00P-22-36P | 86J3510 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Rcpt, Size 22, 36Pos, Wall; Connector Type Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |