Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00P-22-32S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT00P-22-32S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00P-22-32S
MIL Spec Connector - MIL-DTL-26482 I PT00P-22-32S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00P-22-32S
MIL Spec Connector - MIL-DTL-26482 I PT00P-22-32S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 22, 32Pos, Wall; Connector Type Amphenol Industrial - 86J3450 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 22, 32Pos, Wall; Connector Type Amphenol Industrial
86J3450
Circular Connector Rcpt, Size 22, 32Pos, Wall; Connector Type Amphenol Industrial 86J3450
CIRCULAR CONNECTOR RCPT, SIZE 22, 32POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:22 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 22, 32POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00P-22-32S 86J3450
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 22, 32Pos, Wall; Connector Type Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers