Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00P-20-24S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00P-20-24S
MIL Spec Connector - MIL-DTL-26482 I PT00P-20-24S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00P-20-24S
MIL Spec Connector - MIL-DTL-26482 I PT00P-20-24S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 20, 24Pos, Wall; Product Range Amphenol Industrial - 86J3104 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 20, 24Pos, Wall; Product Range Amphenol Industrial
86J3104
Circular Connector Rcpt, Size 20, 24Pos, Wall; Product Range Amphenol Industrial 86J3104
CIRCULAR CONNECTOR RCPT, SIZE 20, 24POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 20, 24POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00P-20-24S 86J3104
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 20, 24Pos, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Specs
Connector Type Military Connector
View Details