CONNECTOR
CONNECTOR
AI-Solder Wall-Mt Rec P-Class 26482-1
CIRCULAR CONN, RCPT, SIZE 18, 5POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:18 RoHS Compliant: No
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT00P-18-5S | PT00P-18-5S | 86J2980 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Conn, Rcpt, Size 18, 5Pos, Wall; Connector Type Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |