Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00P-16-99S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT00P-16-99S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00P-16-99S
MIL Spec Connector - MIL-DTL-26482 I PT00P-16-99S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00P-16-99S
MIL Spec Connector - MIL-DTL-26482 I PT00P-16-99S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 16, 23Pos, Wall; Product Range Amphenol Industrial - 86J2798 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 16, 23Pos, Wall; Product Range Amphenol Industrial
86J2798
Circular Connector Rcpt, Size 16, 23Pos, Wall; Product Range Amphenol Industrial 86J2798
CIRCULAR CONNECTOR RCPT, SIZE 16, 23POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 16, 23POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00P-16-99S 86J2798
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 16, 23Pos, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details