The Circular Connector Rcpt, Size 16, 23Pos, Wall from Amphenol Industrial is designed for general duty applications and features a bayonet coupling style. It accommodates 23 solder socket contacts and is suitable for wall mounting. The connector meets MIL-C-26482, Series 1 specifications, ensuring reliability in various environments. It operates effectively within a temperature range of -55°C to +125°C and supports an operating voltage of up to 1000 VAC (RMS) at sea level. The connector's construction includes low loss copper alloy contacts that are gold plated to prevent corrosion, enhancing its durability and shelf life. This product is ideal for applications in instrumentation, industrial controls, and military/aerospace sectors.
CIRCULAR CONNECTOR RCPT, SIZE 16, 23POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 86J2691 |
| Product Name | Circular Connector Rcpt, Size 16, 23Pos, Wall; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |