Amphenol Industrial Circular Conn, Rcpt, Size 14, 3Pos, Wall; Connector Type Amphenol Industrial PT00P-14-91P

Description
CIRCULAR CONN, RCPT, SIZE 14, 3POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:14
Description
CIRCULAR CONN, RCPT, SIZE 14, 3POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:14

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 14, 3Pos, Wall; Connector Type Amphenol Industrial - 86J2620 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 14, 3Pos, Wall; Connector Type Amphenol Industrial
86J2620
Circular Conn, Rcpt, Size 14, 3Pos, Wall; Connector Type Amphenol Industrial 86J2620
CIRCULAR CONN, RCPT, SIZE 14, 3POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:14

CIRCULAR CONN, RCPT, SIZE 14, 3POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86J2620
Product Name Circular Conn, Rcpt, Size 14, 3Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FYG-D175-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers