Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00P-14-19S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT00P-14-19S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00P-14-19S
MIL Spec Connector - MIL-DTL-26482 I PT00P-14-19S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00P-14-19S
MIL Spec Connector - MIL-DTL-26482 I PT00P-14-19S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 14, 19Pos, Wall; Product Range Amphenol Industrial - 86J2518 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 14, 19Pos, Wall; Product Range Amphenol Industrial
86J2518
Circular Connector Rcpt, Size 14, 19Pos, Wall; Product Range Amphenol Industrial 86J2518
CIRCULAR CONNECTOR RCPT, SIZE 14, 19POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 14, 19POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00P-14-19S 86J2518
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 14, 19Pos, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A122521-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1357-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details