Amphenol Industrial Circular Conn, Rcpt, Size 10, 5Pos, Wall; Connector Type Amphenol Industrial PT00P-10-5P

Description
CIRCULAR CONN, RCPT, SIZE 10, 5POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:10 RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, SIZE 10, 5POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:10 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 10, 5Pos, Wall; Connector Type Amphenol Industrial - 86J2024 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 10, 5Pos, Wall; Connector Type Amphenol Industrial
86J2024
Circular Conn, Rcpt, Size 10, 5Pos, Wall; Connector Type Amphenol Industrial 86J2024
CIRCULAR CONN, RCPT, SIZE 10, 5POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:10 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 10, 5POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:10 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86J2024
Product Name Circular Conn, Rcpt, Size 10, 5Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details