Amphenol Industrial Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Amphenol Industrial PT00E8-3S-SR

Description
PT 3C 3#20 SKT RECP
Request a Quote Datasheet
Description
PT 3C 3#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 3C 3#20 SKT RECP

PT 3C 3#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Amphenol Industrial - 97J0985 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Amphenol Industrial
97J0985
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Amphenol Industrial 97J0985
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00E8-3S-SR 97J0985
Product Name Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers