Amphenol Industrial Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Amphenol Industrial PT00E8-2S-SR

Description
PT 2C 2#20 SKT RECP
Request a Quote
Description
PT 2C 2#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 2C 2#20 SKT RECP

PT 2C 2#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Amphenol Industrial - 92C1806 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Amphenol Industrial
92C1806
Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Amphenol Industrial 92C1806
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00E8-2S-SR 92C1806
Product Name Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - K233A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details