Amphenol Industrial Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Amphenol Industrial PT00E20-39S-SR

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Amphenol Industrial - 74K1703 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Amphenol Industrial
74K1703
Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Amphenol Industrial 74K1703
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74K1703
Product Name Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190319 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details