Amphenol Industrial Circular Connector Receptacle, Size 20, 24 Position, Wall; Product Range Amphenol Industrial PT00E20-24S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 24 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 24 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 20, 24 Position, Wall; Product Range Amphenol Industrial - 31K5145 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 24 Position, Wall; Product Range Amphenol Industrial
31K5145
Circular Connector Receptacle, Size 20, 24 Position, Wall; Product Range Amphenol Industrial 31K5145
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 24 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 24 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K5145
Product Name Circular Connector Receptacle, Size 20, 24 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data