AMPHENOL INDUSTRIAL
PT00E18-5PZ-072 -- PT 5C 5#12 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 5C 5#12 Pin Recp Amphenol Industrial
PT00E18-5PZ-072
Description
PT 5C 5#12 PIN RECP
Description
PT 5C 5#12 PIN RECP
Suppliers
Pt 5C 5#12 Pin Recp Amphenol Industrial
03AJ3428
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ3428 |
|
Product Name
|
Pt 5C 5#12 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details