Amphenol Industrial Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial PT00E16-26P-SR

Description
PT 26C 26#20 PIN RECP
Request a Quote Datasheet
Description
PT 26C 26#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 26C 26#20 PIN RECP

PT 26C 26#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial - 72J7103 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial
72J7103
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial 72J7103
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00E16-26P-SR 72J7103
Product Name Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data