Amphenol Industrial Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Amphenol Industrial PT00E14-5S

Description
PT 5C 5#16 SKT RECP
Request a Quote Datasheet
Description
PT 5C 5#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 5C 5#16 SKT RECP

PT 5C 5#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Amphenol Industrial - 97J0962 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Amphenol Industrial
97J0962
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Amphenol Industrial 97J0962
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00E14-5S 97J0962
Product Name Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASB-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® Connector Housing, Blue - 1321 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Push-in X connector - QSX-8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details