Amphenol Industrial Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Amphenol Industrial PT00E14-19S

Description
PT 19C 19#20 SKT RECP
Request a Quote Datasheet
Description
PT 19C 19#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT00E14-19S - PEI-Genesis
Philadelphia, PA, United States
PT 19C 19#20 SKT RECP

PT 19C 19#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Amphenol Industrial - 97J0956 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Amphenol Industrial
97J0956
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Amphenol Industrial 97J0956
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PT00E14-19S 97J0956
Product Name Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details