Amphenol Industrial Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Amphenol Industrial PT00E14-19P-SR

Description
PT 19C 19#20 PIN RECP
Request a Quote
Description
PT 19C 19#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 19C 19#20 PIN RECP

PT 19C 19#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Amphenol Industrial - 97J0954 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Amphenol Industrial
97J0954
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Amphenol Industrial 97J0954
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00E14-19P-SR 97J0954
Product Name Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2001-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers