Amphenol Industrial Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Amphenol Industrial PT00E14-18P

Description
PT 18C 18#20 PIN RECP
Request a Quote
Description
PT 18C 18#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 18C 18#20 PIN RECP

PT 18C 18#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Amphenol Industrial - 35C3492 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Amphenol Industrial
35C3492
Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Amphenol Industrial 35C3492
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00E14-18P 35C3492
Product Name Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details