Amphenol Industrial Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial PT00E14-15PY

Description
PT 15C 14#20 1#16 PIN RECP
Request a Quote Datasheet
Description
PT 15C 14#20 1#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 15C 14#20 1#16 PIN RECP

PT 15C 14#20 1#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial - 97J0951 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial
97J0951
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial 97J0951
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00E14-15PY 97J0951
Product Name Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Straight Plug - 150408 - PIC Wire & Cable
Specs
Geometry Straight
View Details