Amphenol Industrial Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial PT00E14-15P

Description
PT 15C 14#20 1#16 PIN RECP
Request a Quote Datasheet
Description
PT 15C 14#20 1#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 15C 14#20 1#16 PIN RECP

PT 15C 14#20 1#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial - 97J0950 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial
97J0950
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial 97J0950
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00E14-15P 97J0950
Product Name Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data