Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00E12-8S-SR

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00E12-8S-SR
MIL Spec Connector - MIL-DTL-26482 I PT00E12-8S-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 12, 8 Position, Wall; Product Range Amphenol Industrial - 37J0792 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 8 Position, Wall; Product Range Amphenol Industrial
37J0792
Circular Connector, Receptacle, Size 12, 8 Position, Wall; Product Range Amphenol Industrial 37J0792
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00E12-8S-SR 37J0792
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 12, 8 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22004-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Plug - NECU-M-S-D12G4-C2-ET - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details