Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00E12-3P-SR

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00E12-3P-SR
MIL Spec Connector - MIL-DTL-26482 I PT00E12-3P-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Amphenol Industrial - 97J0940 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Amphenol Industrial
97J0940
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Amphenol Industrial 97J0940
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00E12-3P-SR 97J0940
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
PC Pin, Single Post Connectors - 36-1427-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details